Search
Filters

4N31SD

Part No : 4N31SD
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 5.3KV DARL W/BASE 6SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,790 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 50% @ 10mA
Switching Turn-On and Turn-Off Time 5μs, 40μs (Max)
Input Type DC
Output Type Darlington with Base
Maximum Output Voltage 30V
Channel Output Current 150mA
Forward Voltage 1.2V
Continuous forward current- Max 80mA
Vce Saturation (Max) 1.2V
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1005767-4N31SD
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
The 4N31SD, from Fairchild/ON Semiconductor, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 6-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 5300Vrms. It is able to operate at 30V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 50% @ 10mA ,with the maximum continuous forward current of 80mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 50% @ 10mA
Switching Turn-On and Turn-Off Time 5μs, 40μs (Max)
Input Type DC
Output Type Darlington with Base
Maximum Output Voltage 30V
Channel Output Current 150mA
Forward Voltage 1.2V
Continuous forward current- Max 80mA
Vce Saturation (Max) 1.2V
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1005767-4N31SD
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 4N31SD
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
4N31SD Price

4N31SD Datasheet
4N31SD Application

4N31SD Replacement
4N31SD Pdf

4N31SD Pinout
4N31SD Image

4N31SD Picture
4N31SD In Stock

4N31SD Distributor
4N31SD Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
Shielded High SRF Inductors - 1008PS
666
MOSFET N/P-CH 20V 3.7A 8SOIC
29
IC REG CTRLR BUCK 18DIP
311
Full Plastic Dual Schottky Barrier Power Rectifiers
73
BIPOLAR LINEAR INTEGRATED CIRCUIT
180
TRANS NPN 80V 2.5A TP
32

Top Sellers