Search
Filters

4N36TM

Part No :
4N36TM
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISO 7.5KV TRANS W/BASE 6DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,270 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 7500Vpk
Minimum DC Current Transfer Ratio 100% @ 10mA
Switching Turn-On and Turn-Off Time 2μs, 2μs
Input Type DC
Maximum Output Voltage 30V
Forward Voltage 1.18V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 1005792-4N36TM
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
The 4N36TM, from Fairchild/ON Semiconductor, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 6-DIP package and available in Through Hole option.The Input-output isolation voltage is 7500Vpk. It is able to operate at 30V output voltage (Max)within a wide temperature range of -40°C to 100°C. The minimum CTR is 100% @ 10mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 7500Vpk
Minimum DC Current Transfer Ratio 100% @ 10mA
Switching Turn-On and Turn-Off Time 2μs, 2μs
Input Type DC
Maximum Output Voltage 30V
Forward Voltage 1.18V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 1005792-4N36TM
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 4N36TM
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
4N36TM Price

4N36TM Datasheet
4N36TM Application

4N36TM Replacement
4N36TM Pdf

4N36TM Pinout
4N36TM Image

4N36TM Picture
4N36TM In Stock

4N36TM Distributor
4N36TM Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
P-Channel 1.8-V (G-S) MOSFET
1200
IC VREF SHUNT 1.22V SOT23
90
OPTOISO 3.75KV PUSH PULL 8SO
342
HEXFET® Power MOSFET Photovoltaic Relay Single-Pole, Normally-Open 0-100V DC, 550mA
169
DIODE ZENER 15V 3W DO214AC
200

Top Sellers