Search
Filters

6N137VM

Part No :
6N137VM
Catalog :
Optoisolators - Logic Output
Description :
OPTOISO 5KV 1CH OPEN COLL 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 808 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs (Typ)
Input Type DC
Output Type Open Collector
Output Current per Channel 50mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 75ns, 75ns
Rise / Fall Time (Typ) 30ns, 10ns
Voltage - Forward (Vf) (Typ) 1.45V
Current - DC Forward (If) (Maximum) 50mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 764590-6N137VM
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name 6N137VM
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
6N137TVM; 6N137SDVM; 6N137SVM; 
Fairchild/ON Semiconductor 6N137VM is available at WIN SOURCE. Please review product page below for detailed information, including 6N137VM price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 6N137VM to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs (Typ)
Input Type DC
Output Type Open Collector
Output Current per Channel 50mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 75ns, 75ns
Rise / Fall Time (Typ) 30ns, 10ns
Voltage - Forward (Vf) (Typ) 1.45V
Current - DC Forward (If) (Maximum) 50mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 764590-6N137VM
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name 6N137VM
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
6N137TVM; 6N137SDVM; 6N137SVM; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 6N137VM
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
6N137VM Price

6N137VM Datasheet
6N137VM Application

6N137VM Replacement
6N137VM Pdf

6N137VM Pinout
6N137VM Image

6N137VM Picture
6N137VM In Stock

6N137VM Distributor
6N137VM Optoisolators - Logic Output

Image
Mfr.Part No
Description
Stock
DIODE GP 50V 1A SOD123F
4143
IC RTC CLK/CALENDAR SPI 20-TSSOP / Real Time Clock Serial 96byte Clock/Calendar/Alarm 20-Pin TSSOP
17
Parallel-load 8-bit Shift Register
129
LOW-NOISE DUAL OPERATIONAL AMPLIFIER
1491
MOSFET N-CH 400V 5.5A D2PAK
769
OPTOISO 5KV PUSH PULL 8DIP GW
300

Top Sellers