Search
Filters

74LCX245BQX

Part No : 74LCX245BQX
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC TRANSCVR BIDIR 8BIT 20DQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 47 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-DQFN (2.5x4.5)
Win Source Part Number 1008928-74LCX245BQX
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
The 74LCX245BQX, offered by Fairchild/ON Semiconductor, is a Transceiver, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 2 V to 3.6 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a 20-DQFN (2.5x4.5) Reel - TR.It is composed of 1 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-DQFN (2.5x4.5)
Win Source Part Number 1008928-74LCX245BQX
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LCX245BQX
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
74LCX245BQX Price

74LCX245BQX Datasheet
74LCX245BQX Application

74LCX245BQX Replacement
74LCX245BQX Pdf

74LCX245BQX Pinout
74LCX245BQX Image

74LCX245BQX Picture
74LCX245BQX In Stock

74LCX245BQX Distributor
74LCX245BQX Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
CMOS 12-Bit A/D Converters With Track-and-Hold
5
Front-end and PLL synthesizers for car radios
300
Low power RS-485/RS-422 transceiver
36
IC ADC 10BIT SERIAL 8-SOIC
764

Top Sellers