Search
Filters

74LVQ32SCX

Part No :
74LVQ32SCX
Catalog :
Logic - Gates and Inverters
Description :
IC GATE OR 4CH 2-INP 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 7,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1009530-74LVQ32SCX
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
The Fairchild/ON Semiconductor 74LVQ32SCX provides 4 independent OR Gate, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 3.6 V and a specified temperature range of -40°C to 85°C. The max propagation delay of 74LVQ32SCX is 9ns @ 3.3V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1009530-74LVQ32SCX
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LVQ32SCX
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
74LVQ32SCX Price

74LVQ32SCX Datasheet
74LVQ32SCX Application

74LVQ32SCX Replacement
74LVQ32SCX Pdf

74LVQ32SCX Pinout
74LVQ32SCX Image

74LVQ32SCX Picture
74LVQ32SCX In Stock

74LVQ32SCX Distributor
74LVQ32SCX Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC DRIVER HI/LO SIDE HV 14-SOIC
3928
+5V-Powered, Multichannel RS-232 Drivers/Receivers
IC MCU 8BIT 4.5KB OTP 28SOIC
40
ACCELEROMETER 1.7G ANALOG 8SMD
112
DIODE ZENER 3V 350MW SOT23-3
1781
20AMP Schottky Barrier Rectifiers
6000

Top Sellers