Search
Filters

74LVTH574SJX

Part No :
74LVTH574SJX
Catalog :
Logic - Flip Flops
Description :
IC D-TYPE POS TRG SNGL 20SOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 150MHz
Max Propagation Delay @ V, Max CL 4.6ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Current - Quiescent 190μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1009682-74LVTH574SJX
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
Fairchild/ON Semiconductor 74LVTH574SJX is available at WIN SOURCE. Please review product page below for detailed information, including 74LVTH574SJX price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 74LVTH574SJX to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 150MHz
Max Propagation Delay @ V, Max CL 4.6ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Current - Quiescent 190μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1009682-74LVTH574SJX
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LVTH574SJX
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
74LVTH574SJX Price

74LVTH574SJX Datasheet
74LVTH574SJX Application

74LVTH574SJX Replacement
74LVTH574SJX Pdf

74LVTH574SJX Pinout
74LVTH574SJX Image

74LVTH574SJX Picture
74LVTH574SJX In Stock

74LVTH574SJX Distributor
74LVTH574SJX Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
IC DAC 16BIT QUAD 3V 14-TSSOP
26
IC TTS PROC ENGLISH MALE 56TSOP
17
Thumb-based Microcontrollers
153
Precision CMOS Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
22
ADVANCED LINEAR CHARGE MANAGEMENT IC FOR SINGLE AND TWO CELL LITHIUM-POLYMER
2
High-Voltage, High-Side and Low-Side Gate Drivers
987
DAC 3-CH R-2R 8-bit 14-Pin SOIC N / IC DAC 8BIT TRIPLE SERIAL 14SOIC
28

Top Sellers