Search
Filters

74VHCT08ASJ

Part No : 74VHCT08ASJ
Catalog : Logic - Gates and Inverters
Description : IC GATE AND 4CH 2-INP 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 24 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 74VHCT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SOP
Package 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 766085-74VHCT08ASJ
Family Name 74VHCT08
Introduction Date March 10, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Quantity per package 47
Alternative Parts
(Cross-Reference)
SN74AHCT08NSRG4;   SN74AHCT08NS;  SN74AHCT08NSG4; 
Fairchild/ON Semiconductor 74VHCT08ASJ is available at WIN SOURCE. Please review product page below for detailed information, including 74VHCT08ASJ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 74VHCT08ASJ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 74VHCT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SOP
Package 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 766085-74VHCT08ASJ
Family Name 74VHCT08
Introduction Date March 10, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Quantity per package 47
Alternative Parts
(Cross-Reference)
SN74AHCT08NSRG4;   SN74AHCT08NS;  SN74AHCT08NSG4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74VHCT08ASJ
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
74VHCT08ASJ Price

74VHCT08ASJ Datasheet
74VHCT08ASJ Application

74VHCT08ASJ Replacement
74VHCT08ASJ Pdf

74VHCT08ASJ Pinout
74VHCT08ASJ Image

74VHCT08ASJ Picture
74VHCT08ASJ In Stock

74VHCT08ASJ Distributor
74VHCT08ASJ Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC AMP AUDIO PWR .075W AB 8SOIC
1537
IC DAC 16BIT A-OUT 88LFCSP / Quad, 16-Bit, 2.4 GSPS, TxDAC+ Digital-to-Analog Converter
21
14-Bit Binary Counter
15
5 MHz, Low Noise, RRO, Dual Operational Amplifier with CMOS Input | IC OPAMP GP 2 CIRCUIT 8VSSOP
1609
TVS DIODE 170VWM 275VC SMB
1800
IC JK TYPE POS TRG DUAL 16TSSOP
7

Top Sellers