Search
Filters

ACE1502EN14

Part No : ACE1502EN14
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 2KB EEPROM 14DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ACE1502
Part Core Size 8-Bit
Speed(Frequency) 25MHz
Number of I/O 8
Program Memory Size 2KB (2K x 8)
Program Memory Type EEPROM
EEPROM Size 64 x 8
Data RAM Size 64 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-DIP
Win Source Part Number 1011588-ACE1502EN14
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The Fairchild/ON Semiconductor ACE1502EN14, a 8-Bit microcontrollers, offers 2KB (2K x 8) of EEPROM program memory, with 8 i/o ports. The core processor of the ACE1502EN14 is ACE1502, operated with a 25MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The ACE1502EN14 comes in 14-DIP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ACE1502
Part Core Size 8-Bit
Speed(Frequency) 25MHz
Number of I/O 8
Program Memory Size 2KB (2K x 8)
Program Memory Type EEPROM
EEPROM Size 64 x 8
Data RAM Size 64 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-DIP
Win Source Part Number 1011588-ACE1502EN14
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ACE1502EN14
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
ACE1502EN14 Price

ACE1502EN14 Datasheet
ACE1502EN14 Application

ACE1502EN14 Replacement
ACE1502EN14 Pdf

ACE1502EN14 Pinout
ACE1502EN14 Image

ACE1502EN14 Picture
ACE1502EN14 In Stock

ACE1502EN14 Distributor
ACE1502EN14 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC BUS BUFF 3ST QUAD 14SO
1190
IC SYSTEM BASE W/CAN 28SOIC
5
TRANS PREBIAS NPN 150MW EMT3F
60379
LOW DROPOUT VOLTAGE REGULATOR
13500
128K X 36, 256K X 18 3.3V Synchronous SRAMs 3.3V I/O, Flow-Through Outputs Burst Counter, Single Cycle Deselect
8
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
1
N&P Pair Enhancement Mode MOSFET
500
IC MOSFET DRIVR DUAL HS 4A 8SOIC
90

Top Sellers