Search
Filters

BAS70SV

Part No : BAS70SV
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 70V SOT563
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,644 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Cut Reel
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70V
Current - Average Rectified (Io) (per Diode) 70mA
Voltage - Forward (Vf) (Max) @ If 1V @ 15mA
Reverse Recovery Time (trr) 8ns
Current - Reverse Leakage @ Vr 2.5μA @ 70V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-563F
Win Source Part Number 1022121-BAS70SV
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
The BAS70SV, designed by Fairchild/ON Semiconductor , is a Schottky diode, with 2 Independent. It offers a maximum DC reverse and Forwar voltage of 70V and 1V @ 15mA ,respectively. The average value of the forward current is 70mA. Its reverse leakage current is typically 2.5μA @ 70V. The device is offered in SOT-563F Cut Reel and is specified over the -55°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Cut Reel
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70V
Current - Average Rectified (Io) (per Diode) 70mA
Voltage - Forward (Vf) (Max) @ If 1V @ 15mA
Reverse Recovery Time (trr) 8ns
Current - Reverse Leakage @ Vr 2.5μA @ 70V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-563F
Win Source Part Number 1022121-BAS70SV
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BAS70SV
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
BAS70SV Price

BAS70SV Datasheet
BAS70SV Application

BAS70SV Replacement
BAS70SV Pdf

BAS70SV Pinout
BAS70SV Image

BAS70SV Picture
BAS70SV In Stock

BAS70SV Distributor
BAS70SV Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
RES SMD 10M OHM 1% 1/10W 0603
2000
IC OPAMP GP 44MHZ RRO 8VSSOP
57
IC BUS BUFF TRI-ST 16BIT 48TSSOP
250
UHF power transistor
CAP FILM 0.22UF 10% 25VDC 1206
3033
OPTOISO 4KV TRANS W/BASE 8SOIC
1730
IC SWITCH QUAD SPST 14TSSOP
87

Top Sellers