The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BC558ABU

Part No BC558ABU
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 30V 0.1A TO-92
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 650mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 110 @ 2mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1022377-BC558ABU
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs

Description

The BC558ABU is a PNP transistor with a collector-emitter breakdown voltage of 30V and a maximum current collector of 100mA. The device has a maximum power dissipation of 500mW and operates over a temperature range of 150°C (TJ). It is available in a TO-92-3 package and is suitable for use in discrete semiconductor products. The BC558ABU is an obsolete product, and alternative parts may be used. The device has a maximum Vce (sat) of 650mV @ 5mA, 100mA, and a typical gain (hFE) (Min) of 110 @ 2mA, 5V.