Search
Filters

BC857BMTF

Part No :
BC857BMTF
Catalog :
Transistors(BJT) - Single
Description :
TRANS PNP 45V 0.1A SOT-23
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
1,615+
€0.030
€48.213
3,850+
€0.025
€96.396
6,000+
€0.024
€144.450
8,000+
€0.024
€192.600
10,420+
€0.023
€240.827
13,640+
€0.021
€288.977
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 50,000 pieces can ship immediately
MOQ: 1615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 650mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 310mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1022502-BC857BMTF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
The BC857BMTF from Fairchild/ON Semiconductor is PNP Transistors(BJT) - Single device , available on SOT-23-3 Reel - TR, with 200 @ 2mA, 5V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 45V, 650mV @ 5mA, 100mA, 100mA and 310mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 650mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 310mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1022502-BC857BMTF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BC857BMTF
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
BC857BMTF Price

BC857BMTF Datasheet
BC857BMTF Application

BC857BMTF Replacement
BC857BMTF Pdf

BC857BMTF Pinout
BC857BMTF Image

BC857BMTF Picture
BC857BMTF In Stock

BC857BMTF Distributor
BC857BMTF Transistors(BJT) - Single

Top Sellers