Search
Filters

BD1376S

Part No : BD1376S
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 60V 1.5A TO-126
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 150mA, 2V
Maximum Power Dissipation 1.25W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-126
Win Source Part Number 1022848-BD1376S
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Quantity per package 250
The BD1376S from Fairchild/ON Semiconductor is NPN Transistors(BJT) - Single device , available on TO-126 Bulk, with 40 @ 150mA, 2V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 60V, 500mV @ 50mA, 500mA, 1.5A and 1.25W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 150mA, 2V
Maximum Power Dissipation 1.25W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-126
Win Source Part Number 1022848-BD1376S
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Quantity per package 250
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BD1376S
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
BD1376S Price

BD1376S Datasheet
BD1376S Application

BD1376S Replacement
BD1376S Pdf

BD1376S Pinout
BD1376S Image

BD1376S Picture
BD1376S In Stock

BD1376S Distributor
BD1376S Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC OPAMP BUFFER 2.5MHZ RRO 24QFN / Op Amp Octal GP R-R I/O ±8.25V/16.5V 24-Pin QFN EP
124
OPTOISOLTR 5KV 4CH TRANS 16-DIP
175
IC 8 BIT 45.5 KSPS ADC S/O 8-DIP
460
Standalone USB Transceiver Chip | IC TXRX USB 36BGA
165
Octal buffer/line driver; 3-state
63
Low Noise, Precision CMOS Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
248

Top Sellers