Search
Filters

DM74ALS245ASJ

IC TRANSCVR TRI-ST 8BIT 20SOP
rohs
Availability: 24,500 In Stock
The DM74ALS245ASJ, offered by Fairchild/ON Semiconductor, is a Transceiver, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 4.5 V to 5.5 V voltage supply and a 0°C to 70°C (TA) temperature,enclosed in a 20-SOP Tube/Rail.It is composed of 1 elements,mounting by SMD (SMT) technology.
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1007626-DM74ALS245ASJ
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1007626-DM74ALS245ASJ
DM74ALS245ASJ Price

DM74ALS245ASJ Datasheet
DM74ALS245ASJ Application

DM74ALS245ASJ Replacement
DM74ALS245ASJ Pdf

DM74ALS245ASJ Pinout
DM74ALS245ASJ Image

DM74ALS245ASJ Picture
DM74ALS245ASJ In Stock

DM74ALS245ASJ Distributor
DM74ALS245ASJ Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
TVS DIODE 5.5VWM 100VC SOT5
48756
Nine-Output 3.3V Buffer
1328
12-/14-/16-Bit SoftSpan DACs with Programmable Output Range
118
MOSFET N-CH 900V 4A TO-220
15262
PTC RESETTABLE 250MA 24V RAD
8350
3.3 V and 2.5 V LVCMOS High-Performance Clock Buffer Family
33
Dual 12-/14-/16-Bit 800 MSPS DAC with Low Power 32-Bit Complex NCO
204