The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DM74ALS37AMX

Part No DM74ALS37AMX
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-SOIC / NAND Gate 4-Element 2-IN Bipolar 14-Pin SOIC N T/R
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 74ALS
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low 2.6mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 772768-DM74ALS37AMX
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
Family Name DM74ALS37
Introduction Date September 01, 1986
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
SN74ALS37AD; SN74ALS37ADRG4; SN74ALS37ADRE4; SN74ALS37ADR; 

Description

The DM74ALS37AMX is a NAND gate from Fairchild/ON Semiconductor. It has four circuits and two inputs per circuit, making it suitable for logic applications. The gate has a low logic level of 0.8V and a high logic level of 2V. The DM74ALS37AMX is available in a 14-SOIC package and is suitable for surface-mount mounting. This gate is obsolete and has a medium popularity. The fake threat in the open market is moderate, and the supply and demand status is currently limited.