The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

FAN2511S285X

Part No FAN2511S285X
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.1A SOT23-5
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
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.14V @ 100mA
Output Current 100mA
Operating Supply Current 50μA
PSRR 43dB (120Hz)
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1037604-FAN2511S285X
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Sufficient

Description

The Fairchild/ON Semiconductor 1037604-FAN2511S285X is an integrated circuit (IC) that has one regulator and a fixed output type. It is designed to be used in various electronic applications that require reliable power supply. The IC is obsolete (EOL), and the popularity is medium. There is a 42% fake threat in the open market, but the supply and demand status is sufficient. The IC is manufactured by Fairchild/ON Semiconductor and has a Win Source Part Number of 1037604-FAN2511S285X.