The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

FAN256L8X

Part No FAN256L8X
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description FAN256 — Dual Low Voltage Comparator
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
Pricing & Ordering $0.509 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
60+
$0.8480
$50.880
145+
$0.6960
$100.920
225+
$0.6740
$151.650
310+
$0.6530
$202.430
400+
$0.6310
$252.400
535+
$0.5660
$302.810
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 107,300 pieces
MOQ: 60 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Number of Elements 2
Output Type Push-Pull, Rail-to-Rail
Dual Supply Voltage (±) 1.6 V ~ 5.5 V, ±0.8 V ~ 2.75 V
Voltage - Input Offset (Maximum) 15mV @ 5.5V
Current - Input Bias (Maximum) 10pA @ 5.5V
Maximum Quiescent Current 17μA
CMRR, PSRR (Typ) 68db CMRR, 80db PSRR
Propagation Delay (Maximum) 400ns (Typ)
Hysteresis 4mV
Operating Temperature Range -40°C ~ 85°C
Package 8-UFQFN
Mounting SMD
Manufacturer Package 8-MicroPak
Win Source Part Number 1173292-FAN256L8X
Manufacturer Homepage www.fairchildsemi.com
Family Name FAN256
Introduction Date May 20, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Quantity per package 5k pcs

Description

The Fairchild/ON Semiconductor FAN256L8X is a push-pull, rail-to-rail output type dual supply voltage operational amplifier that is currently in balanced supply and demand status. This component is recommended for use in electronic devices that require high precision and low power consumption. It features a maximum quiescent current of 17μA, a voltage input offset of 15mV at 5.5V, and a current input bias of 10pA at 5.5V. It is also equipped with a CMRR of 68db and a PSRR of 80db. This component is ideal for use in audio amplifiers and sensor signal conditioning circuits.