Search
Filters

FAN48630BUC34X

Part No : FAN48630BUC34X
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BOOST PROG 1.5A 16WLCSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,932 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.35V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.2V, 3.4V
Output Current 1.5A (Switch)
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-WLCSP (1.8x1.8)
Win Source Part Number 1037671-FAN48630BUC34X
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
The FAN48630BUC34X is manufactured by Fairchild/ON Semiconductor, which is available in 16-WLCSP (1.8x1.8), with the function of Step-Up. The part operates from 2.35V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 2.5MHz switching frequency, which is capable of supplying 1.5A (Switch) output current, with an output voltage of 3.2V, 3.4V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.35V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.2V, 3.4V
Output Current 1.5A (Switch)
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-WLCSP (1.8x1.8)
Win Source Part Number 1037671-FAN48630BUC34X
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FAN48630BUC34X
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
FAN48630BUC34X Price

FAN48630BUC34X Datasheet
FAN48630BUC34X Application

FAN48630BUC34X Replacement
FAN48630BUC34X Pdf

FAN48630BUC34X Pinout
FAN48630BUC34X Image

FAN48630BUC34X Picture
FAN48630BUC34X In Stock

FAN48630BUC34X Distributor
FAN48630BUC34X PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT ZENER SILICON RECTIFIER (VOLTAGE RANGE - 6.2 TO 91.0 Volts Steady State Power- 1.0 Watt)
2500
FUSE BOARD MNT 5A 32VAC/VDC 1206
178
IC RF AMP GAAS MMIC 1.6GHZ 8TSLP
1505
DIODE ZENER 60V 5W AXIAL
200
IC MCU 8BIT 16KB FLASH 44TQFP
7
OptiMOS(TM)3 Power-Transistor
240

Top Sellers