The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

FAN5307MPX

Part No FAN5307MPX
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description High-Efficiency Step-Down DC-DC Converter
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
Pricing & Ordering $0.725 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
55+
$0.9900
$54.450
125+
$0.8120
$101.500
195+
$0.7870
$153.465
265+
$0.7610
$201.665
340+
$0.7360
$250.240
455+
$0.6600
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,490 pieces
MOQ: 55 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 0.7V
Output Voltage MAX 4.4V
Output Current 300mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-MLP (3x3)
Win Source Part Number 1173362-FAN5307MPX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Family Name FAN5307MP
Introduction Date December 19, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
LMR10515YSDX;  LMR10520YSDX; LM2830ZSD;  

Description

The FAN5307MPX from Fairchild/ON Semiconductor is an obsolete (EOL) integrated circuit. It has a 6-WDFN Exposed Pad package and operates in a temperature range of -40°C to 85°C. It is a step-down function with a buck topology. The output voltage ranges from 0.7V to 4.4V, and the input voltage ranges from 2.5V to 5.5V. The fake threat in the open market is 31%. The supply and demand status is balanced.