Search
Filters

FAN5358S718X

Part No :
FAN5358S718X
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BCK 1.8V 0.5A SYNC SC70-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 2,485 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 500mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1037724-FAN5358S718X
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
Alternative Parts
(Cross-Reference)
MAX8640YEXT16+T;   TPS62313YZD; TPS62321YZDT;  
The FAN5358S718X is manufactured by Fairchild/ON Semiconductor, which is available in SC-70-6, with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 2MHz switching frequency, which is capable of supplying 500mA output current, with an output voltage of 1.8V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 500mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1037724-FAN5358S718X
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
Alternative Parts
(Cross-Reference)
MAX8640YEXT16+T;   TPS62313YZD; TPS62321YZDT;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FAN5358S718X
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
FAN5358S718X Price

FAN5358S718X Datasheet
FAN5358S718X Application

FAN5358S718X Replacement
FAN5358S718X Pdf

FAN5358S718X Pinout
FAN5358S718X Image

FAN5358S718X Picture
FAN5358S718X In Stock

FAN5358S718X Distributor
FAN5358S718X PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
no adjustment is necessary for os cillation circuits
IC OPAMP GP 1MHZ SOT23-5
3182
CABLE 8COND 22AWG GRAY 100'
44
Dual/Quad Over-The-Top Micropower Rail-to-Rail Input and Output Op Amps
10
Ultraprecision Low Noise, 2.048 V/2.500 V/ 3.00 V/5.00 V XFET Voltage References
89
Differential Clock Buffer/Driver DDR333/PC2700-Compliant
200

Top Sellers