The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

FAN5646UC01X

Part No FAN5646UC01X
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 20MA 4WLCSP
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
Pricing & Ordering $0.153 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
250+
$0.2040
$51.000
600+
$0.1680
$100.800
930+
$0.1620
$150.660
1,275+
$0.1570
$200.175
1,645+
$0.1520
$250.040
2,210+
$0.1360
$300.560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 31,000 pieces
MOQ: 250 pcs
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
Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Fairchild/ON Semiconductor
Series TinyWire™
Package Bulk
Product Status Obsolete
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 20mA
Dimming PWM
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 4-UFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.82x0.82)
Base Product Number FAN5646
Standard Package 1,210 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590685-FAN5646UC01X
Fake Threat In the Open Market 40pct.

Description

The 590685-FAN5646UC01X is a linear LED driver designed for power management in LED lighting applications. It is part of the TinyWire™ series and is capable of driving a single LED with a current of 20mA. The driver operates with a supply voltage range of 2.7V to 5.5V. It features internal switches for efficient LED control and supports PWM dimming. The 590685-FAN5646UC01X is housed in a 4-UFBGA, WLCSP package and operates in a temperature range of -40°C to 85°C. It is an obsolete product from Fairchild/ON Semiconductor.