Search
Filters

FDAF59N30

Part No : FDAF59N30
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 300V 34A TO-3PF
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,439 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 300V
Continuous Drain Current at 25°C 34A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 4670pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 161W (Tc)
Maximum Rds On at Id,Vgs 56 mOhm @ 17A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-3PF
Dimension SC-94
Win Source Part Number 1037953-FDAF59N30
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
FDAF59N30, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-3PF Through Hole package. The features include 300V drain-source breakdown voltage, 34A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. FDAF59N30 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 300V
Continuous Drain Current at 25°C 34A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 4670pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 161W (Tc)
Maximum Rds On at Id,Vgs 56 mOhm @ 17A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-3PF
Dimension SC-94
Win Source Part Number 1037953-FDAF59N30
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDAF59N30
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
FDAF59N30 Price

FDAF59N30 Datasheet
FDAF59N30 Application

FDAF59N30 Replacement
FDAF59N30 Pdf

FDAF59N30 Pinout
FDAF59N30 Image

FDAF59N30 Picture
FDAF59N30 In Stock

FDAF59N30 Distributor
FDAF59N30 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MODULE IRDA 115.2KBPS 7-SMD
30
USB2.0 Flash Disk Controller
71
MOSFET N-CH 30V 30A DPAK
1000
DIODE ARRAY SCHOTTKY 200V TO247
2
Three quadrant triacs high commutation
DIODE ARRAY SCHOTTKY 40V TO220AB
1090

Top Sellers