Search
Filters

FDB8444_F085

Part No :
FDB8444_F085
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 40V 70A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 65,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 128nC @ 10V
Max Input Capacitance 8035pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 167W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 70A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1037986-FDB8444_F085
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Sufficient
FDB8444_F085, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D2PAK (TO-263AB) SMD (SMT) package. The features include 40V drain-source breakdown voltage, 70A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. FDB8444_F085 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 128nC @ 10V
Max Input Capacitance 8035pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 167W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 70A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1037986-FDB8444_F085
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDB8444_F085
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
FDB8444_F085 Price

FDB8444_F085 Datasheet
FDB8444_F085 Application

FDB8444_F085 Replacement
FDB8444_F085 Pdf

FDB8444_F085 Pinout
FDB8444_F085 Image

FDB8444_F085 Picture
FDB8444_F085 In Stock

FDB8444_F085 Distributor
FDB8444_F085 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 80V 57.5A TO-220
7000
IC SRAM 1MBIT 45NS 32TSOP / SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns Automotive 32-Pin TSOP-I T/R
12
IC CPLD 128MC 7.5NS 100QFP
30
IC DUAL HS MOSFET DRVR 8-SOIC
878
SP Amp Current Sense Amp Dual 60V Automotive 8-Pin MSOP T/R / IC OPAMP CURR SENSE 140KHZ 8MSOP
30
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator Designed for Use with Very Low ESR Output Capacitors
11
600W Surface Mount Transient Voltage Suppressors
4375
0.5mm and 1mm Pitch Connectors For FPC/FFC | CONN FFC BOTTOM 18POS 0.50MM R/A
167
ATTENUATOR 5 DB 50 OHM 0805 SMD
444

Top Sellers