Search
Filters

FDC636P

Part No :
FDC636P
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 20V 2.8A SSOT-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,007 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 8.5nC @ 4.5V
Max Input Capacitance 390pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 1.6W (Ta)
Maximum Rds On at Id,Vgs 130 mOhm @ 2.8A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SuperSOT-6
Dimension SOT-23-6 Thin, TSOT-23-6
Win Source Part Number 1038029-FDC636P
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Application Field Used in Automotive
FDC636P, produced by Fairchild/ON Semiconductor, is a P-Channel MOSFET transistor in SuperSOT-6 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 2.8A (Ta) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. FDC636P is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 8.5nC @ 4.5V
Max Input Capacitance 390pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 1.6W (Ta)
Maximum Rds On at Id,Vgs 130 mOhm @ 2.8A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SuperSOT-6
Dimension SOT-23-6 Thin, TSOT-23-6
Win Source Part Number 1038029-FDC636P
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Application Field Used in Automotive
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDC636P
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
FDC636P Price

FDC636P Datasheet
FDC636P Application

FDC636P Replacement
FDC636P Pdf

FDC636P Pinout
FDC636P Image

FDC636P Picture
FDC636P In Stock

FDC636P Distributor
FDC636P Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC DAC AUDIO DUAL SGL 16SOIC
30
IC DC/DC UMODULE 12A 118-LGA
30
Trans MOSFET P-CH 20V 4A 6-Pin TSOT-23 T/R / MOSFET P-CH 20V 4A 6SSOT
6529
IC REG CTRLR PWM CM 8SOIC
250
PAL devices
10
IC OPAMP GP 600KHZ 8SO
199

Top Sellers