We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

FDD2612

Part No : FDD2612
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 200V 4.9A D-PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 65,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 4.9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 11nC @ 10V
Max Input Capacitance 234pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 42W (Ta)
Maximum Rds On at Id,Vgs 720 mOhm @ 1.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1038056-FDD2612
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Sufficient
FDD2612, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-252 SMD (SMT) package. The features include 200V drain-source breakdown voltage, 4.9A (Ta) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. FDD2612 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 4.9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 11nC @ 10V
Max Input Capacitance 234pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 42W (Ta)
Maximum Rds On at Id,Vgs 720 mOhm @ 1.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1038056-FDD2612
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDD2612
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
FDD2612 Price

FDD2612 Datasheet
FDD2612 Application

FDD2612 Replacement
FDD2612 Pdf

FDD2612 Pinout
FDD2612 Image

FDD2612 Picture
FDD2612 In Stock

FDD2612 Distributor
FDD2612 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TMDS181x 6 Gbps TMDS Retimer | IC RETIMER DVI HDMI 6GBPS 48VQFN
3
500V N-Channel MOSFET
250
N-CHANNEL ENHANCEMENT MODE
3262
SINGLE HIGH SPEED RS485 ISOLATION TRANSCEIVER MODULE
62
3 Terminal 1A Positive Voltage Regulator
250
Hex Schmitt−Trigger Inverter High−Performance Silicon−Gate CMOS
84
CAP CER 2.7PF 50V C0G 0402
9250