Search
Filters

FDMC89521L

MOSFET 2N-CH 60V 8.2A POWER33
rohs
Availability: 200 In Stock
FDMC89521L, produced by Fairchild/ON Semiconductor, is a transistor in 8-Power33 (3x3) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 8.2A continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. FDMC89521L is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual) Asymmetrical
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 8.2A
Maximum Rds On at Id,Vgs 17 mOhm @ 8.2A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 24nC @ 10V
Max Input Capacitance 1635pF @ 30V
Maximum Power Dissipation 800mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-Power33 (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1038214-FDMC89521L
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual) Asymmetrical
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 8.2A
Maximum Rds On at Id,Vgs 17 mOhm @ 8.2A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 24nC @ 10V
Max Input Capacitance 1635pF @ 30V
Maximum Power Dissipation 800mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-Power33 (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1038214-FDMC89521L
FDMC89521L Price

FDMC89521L Datasheet
FDMC89521L Application

FDMC89521L Replacement
FDMC89521L Pdf

FDMC89521L Pinout
FDMC89521L Image

FDMC89521L Picture
FDMC89521L In Stock

FDMC89521L Distributor
FDMC89521L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FIXED IND 1.5UH 170MA 280 MOHM
4000
IC REG LINEAR 5V SOT89-5
4500
PolarHV HiPerFET Power MOSFET
8
3V 16M-BIT SERIAL FLASH MEMORY WITH DUAL AND QUAD SPI
4411
LOW-POWER DISSIPATION ADSL LINE DRIVER
25
SWITCH SLIDE DIP SPST 100MA 6V
10000