Search
Filters

FDMS86105

Part No : FDMS86105
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V POWER56
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 6A (Ta), 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 11nC @ 10V
Max Input Capacitance 645pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 48W (Tc)
Maximum Rds On at Id,Vgs 34 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-PQFN (5x6), Power56
Dimension 8-PowerTDFN
Win Source Part Number 1038260-FDMS86105
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Quantity per package 3k pcs
FDMS86105, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in 8-PQFN (5x6), Power56 SMD (SMT) package. The features include 100V drain-source breakdown voltage, 6A (Ta), 26A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. FDMS86105 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 6A (Ta), 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 11nC @ 10V
Max Input Capacitance 645pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 48W (Tc)
Maximum Rds On at Id,Vgs 34 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-PQFN (5x6), Power56
Dimension 8-PowerTDFN
Win Source Part Number 1038260-FDMS86105
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDMS86105
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
FDMS86105 Price

FDMS86105 Datasheet
FDMS86105 Application

FDMS86105 Replacement
FDMS86105 Pdf

FDMS86105 Pinout
FDMS86105 Image

FDMS86105 Picture
FDMS86105 In Stock

FDMS86105 Distributor
FDMS86105 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1 CIRCUIT 8DFN
11
XFRMR MODULE 1PORT 1:1 10/100
176
IC DVR HIGH/LOW SIDE 3A 8VSON
1912
Advanced Planar Technology
200
IC RF TXRX+MCU 802.15.4 40-VFQFN
350

Top Sellers