Search
Filters

FFPF06U20DNTU

DIODE ARRAY GP 200V 6A TO220F
rohs
Availability: 3,000 In Stock
The FFPF06U20DNTU, designed by Fairchild/ON Semiconductor , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.2V @ 6A ,respectively. The average value of the forward current is 6A. Its reverse leakage current is typically 6μA @ 200V. The device is offered in TO-220F Tube/Rail and is specified over the -65°C to 150°C.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 6A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 6A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Operating Temperature - Junction -65°C to 150°C
Mounting Through Hole
Case / Package TO-220F
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1038600-FFPF06U20DNTU
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 6A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 6A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Operating Temperature - Junction -65°C to 150°C
Mounting Through Hole
Case / Package TO-220F
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1038600-FFPF06U20DNTU
FFPF06U20DNTU Price

FFPF06U20DNTU Datasheet
FFPF06U20DNTU Application

FFPF06U20DNTU Replacement
FFPF06U20DNTU Pdf

FFPF06U20DNTU Pinout
FFPF06U20DNTU Image

FFPF06U20DNTU Picture
FFPF06U20DNTU In Stock

FFPF06U20DNTU Distributor
FFPF06U20DNTU Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
LOW-NOISE JFET-INPUT OPERATIONAL AMPLIFIERS
5110
3A Fast Response Ultra Low Dropout Linear Regulators
82
IEC Appliance Inlet C14, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal
12
DIODE ZENER 2.4V 550MW SOD323F
3000
Zener Diodes
1
SSR OCMOS FET 120MA 2CH NO 8-DIP
38