Search
Filters

FJD5553TM

Part No :
FJD5553TM
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 400V 3A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,047 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 500mV @ 200mA, 1A
Typical Gain (hFE) (Min) 30 @ 400mA, 3V
Maximum Power Dissipation 1.25W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Win Source Part Number 1038928-FJD5553TM
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Quantity per package 2,500
The FJD5553TM from Fairchild/ON Semiconductor is NPN Transistors(BJT) - Single device , available on TO-252AA Reel - TR, with 30 @ 400mA, 3V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 400V, 500mV @ 200mA, 1A, 3A and 1.25W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 500mV @ 200mA, 1A
Typical Gain (hFE) (Min) 30 @ 400mA, 3V
Maximum Power Dissipation 1.25W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Win Source Part Number 1038928-FJD5553TM
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FJD5553TM
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
FJD5553TM Price

FJD5553TM Datasheet
FJD5553TM Application

FJD5553TM Replacement
FJD5553TM Pdf

FJD5553TM Pinout
FJD5553TM Image

FJD5553TM Picture
FJD5553TM In Stock

FJD5553TM Distributor
FJD5553TM Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC PCI EXPRESS SWITCH
2
IC I/O EXPANDER I2C 24B 32UQFN
7065
Dual 1.5A-Peak Low-Side MOSFET Driver | IC DRIVER MOSFET 1.5A DUAL 8-DIP
516
Single-chip CD Processor with Built-in Controller
8
CMOS single-chip 8-bit microcontroller with on-chip EEPROM
21

Top Sellers