Search
Filters

FJT44KTF

Part No :
FJT44KTF
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 400V 0.3A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 750mV @ 5mA, 50mA
Collector Cut-off Current(Max) 500nA
Typical Gain (hFE) (Min) 50 @ 10mA, 10V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 1038960-FJT44KTF
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Quantity per package 2,500
The FJT44KTF from Fairchild/ON Semiconductor is NPN Transistors(BJT) - Single device , available on SOT-223-4 Reel - TR, with 50 @ 10mA, 10V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 400V, 750mV @ 5mA, 50mA, 300mA and 2W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 750mV @ 5mA, 50mA
Collector Cut-off Current(Max) 500nA
Typical Gain (hFE) (Min) 50 @ 10mA, 10V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 1038960-FJT44KTF
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FJT44KTF
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
FJT44KTF Price

FJT44KTF Datasheet
FJT44KTF Application

FJT44KTF Replacement
FJT44KTF Pdf

FJT44KTF Pinout
FJT44KTF Image

FJT44KTF Picture
FJT44KTF In Stock

FJT44KTF Distributor
FJT44KTF Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
Built-in oscillator three-phase energy metering IC
50000
DIODE ZENER 2.7V 550MW SOD323F
IC MCU 32BIT 128KB FLASH 100LQFP
59
Adjustable Precision Shunt Regulator
1228
FUSE CARTRIDGE 50A 500VAC/VDC / Fuse Very Fast Acting 50A 500V Bolt Tap 25.4 X 54.1mm CSA/UL
108
MOSFET N-CH 30V 50A TO-252
4
MOSFET N-CH 60V 60A DPAK
87
Zener Diode Single 2.7V 5% 100Ohm 300mW 2-Pin SOD-323 T/R / DIODE ZENER 2.7V 300MW SOD323
267

Top Sellers