Search
Filters

FL7733AMX

Part No : FL7733AMX
Catalog : PMIC - LED Drivers
Description : IC LED DRIVER OFFLINE DIM 8SOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
100+
$0.515
$51.500
230+
$0.436
$100.280
360+
$0.422
$151.920
490+
$0.409
$200.410
635+
$0.396
$251.460
845+
$0.357
$301.665
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Maximum Supply Voltage 30V
Output Voltage 1.5 V to 5 V
Dimming Analog
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1038999-FL7733AMX
Family Name FL7733A
Introduction Date October 10, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Quantity per package 2,500
Alternative Parts
(Cross-Reference)
HV9930LG; HV9930LG-G;  RT7320GSP; 
Fairchild is committed to a cleaner, smarter world and has released the FL7733A single-stage primary-side regulated (PSR) flyback LED driver with excellent THD performance and tight output tolerances to provide constant brightness , No blinking LED lights. The FL7733A is a key element in Fairchild's LED integrated solution that reduces component bill of materials, reduces lamp size and eliminates design complexity, making it ideal for SSL downlight, PAR, A19 bulb applications.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Maximum Supply Voltage 30V
Output Voltage 1.5 V to 5 V
Dimming Analog
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1038999-FL7733AMX
Family Name FL7733A
Introduction Date October 10, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Quantity per package 2,500
Alternative Parts
(Cross-Reference)
HV9930LG; HV9930LG-G;  RT7320GSP; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FL7733AMX
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
FL7733AMX Price

FL7733AMX Datasheet
FL7733AMX Application

FL7733AMX Replacement
FL7733AMX Pdf

FL7733AMX Pinout
FL7733AMX Image

FL7733AMX Picture
FL7733AMX In Stock

FL7733AMX Distributor
FL7733AMX PMIC - LED Drivers

Image
Mfr.Part No
Description
Stock
TRANS PNP SWITCHING TO-236AB
600
IC SDRAM 128MBIT 125MHZ 90VFBGA
20
IC TXRX 3.3V MULTIPROTCOL 28SSOP
4
CAP 330MF -20% +80% 5.5V T/H
2680
IC 4-BIT FET MUX/DEMUX 16-VQFN
1200