Search
Filters

FLZ30VD

Part No : FLZ30VD
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 29.8V 500MW SOD80
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 29.8V
Tolerance ±3%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 46 Ohm
Current - Reverse Leakage @ Vr 133nA @ 23V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 175°C
Mounting SMD (SMT)
Case / Package SOD-80
Win Source Part Number 1039021-FLZ30VD
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Balance
The FLZ30VD,manufactured by Fairchild/ON Semiconductor, is available in a SOD-80 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 29.8V zener voltage, ±3% tolerance, 1.2V @ 200mA forward voltage, 133nA @ 23V reverse leakage current, 46 Ohm maximum ZZT,up to 500mW power power dissipation,specified over the temperature range of -65°C to 175°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 29.8V
Tolerance ±3%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 46 Ohm
Current - Reverse Leakage @ Vr 133nA @ 23V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 175°C
Mounting SMD (SMT)
Case / Package SOD-80
Win Source Part Number 1039021-FLZ30VD
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FLZ30VD
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
FLZ30VD Price

FLZ30VD Datasheet
FLZ30VD Application

FLZ30VD Replacement
FLZ30VD Pdf

FLZ30VD Pinout
FLZ30VD Image

FLZ30VD Picture
FLZ30VD In Stock

FLZ30VD Distributor
FLZ30VD Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
FRACTIONAL-N SYNTHESIZER WITH INTEGRATED VCO, 12.4 - 13.4 GHz
2
IC MULTIPLEXER DUAL 4X2 16TSSOP
N-Channel Advanced Power MOSFET
3250
OPTOISOLATR 5KV TRANSISTOR 4-SOP
340

Top Sellers