Search
Filters

FOD2742AR2V

Part No : FOD2742AR2V
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 2.5KV TRANSISTOR 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 37 pct.
Popularity Medium
Win Source Part Number 1039311-FOD2742AR2V
Case / Package 8-SO Tall
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 85°C
Vce Saturation (Max) 400mV
Forward Voltage 1.2V
Channel Output Current 50mA
Maximum Output Voltage 70V
Output Type Transistor
Input Type DC
Maximum DC Current Transfer Ratio 200% @ 10mA
Minimum DC Current Transfer Ratio 100% @ 10mA
Isolation Voltage 2500Vrms
Number of Channels 1
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Isolators
Quantity per package 2,500
The FOD2742AR2V, from Fairchild/ON Semiconductor, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 8-SO Tall package and available in SMD (SMT) option.The Input-output isolation voltage is 2500Vrms. It is able to operate at 70V output voltage (Max)within a wide temperature range of -25°C to 85°C. The minimum CTR is 100% @ 10mA.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 37 pct.
Popularity Medium
Win Source Part Number 1039311-FOD2742AR2V
Case / Package 8-SO Tall
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 85°C
Vce Saturation (Max) 400mV
Forward Voltage 1.2V
Channel Output Current 50mA
Maximum Output Voltage 70V
Output Type Transistor
Input Type DC
Maximum DC Current Transfer Ratio 200% @ 10mA
Minimum DC Current Transfer Ratio 100% @ 10mA
Isolation Voltage 2500Vrms
Number of Channels 1
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Isolators
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FOD2742AR2V
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
FOD2742AR2V Price

FOD2742AR2V Datasheet
FOD2742AR2V Application

FOD2742AR2V Replacement
FOD2742AR2V Pdf

FOD2742AR2V Pinout
FOD2742AR2V Image

FOD2742AR2V Picture
FOD2742AR2V In Stock

FOD2742AR2V Distributor
FOD2742AR2V Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
0.50mm (.020) Pitch FFC/FPC Connector, SMT, Non ZIF, Vertical, Gold Plating, 16 Circuits, Lead Free
179
TVS DIODE 5VWM 7.5VC SC896
340
IC MOSFET LS DRIVER 5A SOT-223
87
SURFACE MOUNT GENERAL RECTIFIER
3000
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
300
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 1 KOHM 0603 1LN
11600
IC TRANSLATOR DUAL 3.3V 8-SOIC
36

Top Sellers