Search
Filters

FOD2742CR2V

Part No : FOD2742CR2V
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 2.5KV TRANSISTOR 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 2500Vrms
Minimum DC Current Transfer Ratio 100% @ 10mA
Maximum DC Current Transfer Ratio 200% @ 10mA
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.2V
Vce Saturation (Max) 400mV
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO Tall
Win Source Part Number 1039314-FOD2742CR2V
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Quantity per package 2,500
The FOD2742CR2V, from Fairchild/ON Semiconductor, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 8-SO Tall package and available in SMD (SMT) option.The Input-output isolation voltage is 2500Vrms. It is able to operate at 70V output voltage (Max)within a wide temperature range of -25°C to 85°C. The minimum CTR is 100% @ 10mA.
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 2500Vrms
Minimum DC Current Transfer Ratio 100% @ 10mA
Maximum DC Current Transfer Ratio 200% @ 10mA
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.2V
Vce Saturation (Max) 400mV
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO Tall
Win Source Part Number 1039314-FOD2742CR2V
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FOD2742CR2V
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
FOD2742CR2V Price

FOD2742CR2V Datasheet
FOD2742CR2V Application

FOD2742CR2V Replacement
FOD2742CR2V Pdf

FOD2742CR2V Pinout
FOD2742CR2V Image

FOD2742CR2V Picture
FOD2742CR2V In Stock

FOD2742CR2V Distributor
FOD2742CR2V Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC FPGA 72 I/O 84PLCC
31
IC GATE AND 4CH 2-INP 16-SOEIAJ
62
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 10KOHM 256TAP 10UMAX
36
IC RESET CIRCUIT 2.75V SOT23-5
860
VARISTOR 470V 15KA RADIAL
1550
Ultralow Noise XFET Voltage References with Current Sink and Source Capability
MOSFET N-CH 30V 12A 8-SOIC
1230

Top Sellers