Search
Filters

FODM2701R2

Part No : FODM2701R2
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 3.75KV TRANSISTOR 4SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,356 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 50% @ 5mA
Maximum DC Current Transfer Ratio 300% @ 5mA
Rise and Fall Time 3μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 40V
Channel Output Current 80mA
Forward Voltage 1.4V (Max)
Continuous forward current- Max 50mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -40°C to 110°C
Mounting SMD (SMT)
Case / Package 4-Mini-Flat
Win Source Part Number 1039404-FODM2701R2
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Quantity per package 2,500
The FODM2701R2, from Fairchild/ON Semiconductor, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-Mini-Flat package and available in SMD (SMT) option.The Input-output isolation voltage is 3750Vrms. It is able to operate at 40V output voltage (Max)within a wide temperature range of -40°C to 110°C. The minimum CTR is 50% @ 5mA ,with the maximum continuous forward current of 50mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 50% @ 5mA
Maximum DC Current Transfer Ratio 300% @ 5mA
Rise and Fall Time 3μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 40V
Channel Output Current 80mA
Forward Voltage 1.4V (Max)
Continuous forward current- Max 50mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -40°C to 110°C
Mounting SMD (SMT)
Case / Package 4-Mini-Flat
Win Source Part Number 1039404-FODM2701R2
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FODM2701R2
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
FODM2701R2 Price

FODM2701R2 Datasheet
FODM2701R2 Application

FODM2701R2 Replacement
FODM2701R2 Pdf

FODM2701R2 Pinout
FODM2701R2 Image

FODM2701R2 Picture
FODM2701R2 In Stock

FODM2701R2 Distributor
FODM2701R2 Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
DIODE ZENER 33V 400MW SOD323
1800
In-System Programmable Clock Generator with Universal Fan-Out Buffer
6
IC OR CTRLR SRC SELECT 16MSOP
1
80-Channel Liquid-crystal Display Driver
386
IC OPAMP INSTR 34KHZ RRO 8SOIC
15
CONN BACKSHELL ADPT SZ 12 OLIVE
Variable Speed Single-phase Full-wave Pre-driver
400

Top Sellers