Search
Filters

FQAF10N80

Part No :
FQAF10N80
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 800V 6.7A TO-3PF
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 7,435 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 6.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 71nC @ 10V
Max Input Capacitance 2700pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 113W (Tc)
Maximum Rds On at Id,Vgs 1.05 Ohm @ 3.35A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-3PF
Dimension SC-94
Win Source Part Number 1039580-FQAF10N80
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IXFH10N80P;  FQA10N80_NL; FQAF10N80;  FQA10N80;  
FQAF10N80, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-3PF Through Hole package. The features include 800V drain-source breakdown voltage, 6.7A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. FQAF10N80 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 6.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 71nC @ 10V
Max Input Capacitance 2700pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 113W (Tc)
Maximum Rds On at Id,Vgs 1.05 Ohm @ 3.35A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-3PF
Dimension SC-94
Win Source Part Number 1039580-FQAF10N80
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IXFH10N80P;  FQA10N80_NL; FQAF10N80;  FQA10N80;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FQAF10N80
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
FQAF10N80 Price

FQAF10N80 Datasheet
FQAF10N80 Application

FQAF10N80 Replacement
FQAF10N80 Pdf

FQAF10N80 Pinout
FQAF10N80 Image

FQAF10N80 Picture
FQAF10N80 In Stock

FQAF10N80 Distributor
FQAF10N80 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Switching diode
900
IC REG LDO 1.2V 0.1A SOT23-5
8769
TRIAC SENS GATE 200V 4A TO225AA
15
FIXED IND 47UH 750MA 150 MOHM / Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 0.92A 0.15Ohm DCR T/R
1895
TVS DIODE 12V 19.9V DO214AB
600
IC REG LDO 3.3V 1A SOT23-5
5296

Top Sellers