Search
Filters

FQD1N60TM

Part No : FQD1N60TM
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 1A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 1A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 6nC @ 10V
Max Input Capacitance 150pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 2.5W (Ta), 30W (Tc)
Maximum Rds On at Id,Vgs 11.5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1039707-FQD1N60TM
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
FQD1N60TM, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D-Pak SMD (SMT) package. The features include 600V drain-source breakdown voltage, 1A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. FQD1N60TM is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 1A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 6nC @ 10V
Max Input Capacitance 150pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 2.5W (Ta), 30W (Tc)
Maximum Rds On at Id,Vgs 11.5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1039707-FQD1N60TM
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FQD1N60TM
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
FQD1N60TM Price

FQD1N60TM Datasheet
FQD1N60TM Application

FQD1N60TM Replacement
FQD1N60TM Pdf

FQD1N60TM Pinout
FQD1N60TM Image

FQD1N60TM Picture
FQD1N60TM In Stock

FQD1N60TM Distributor
FQD1N60TM Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FET RF 65V 2.4GHZ / Trans RF MOSFET N-CH 65V 3-Pin NI-780GS T/R
5
IC REG BOOST 3.3V 0.1A 5TSOP
EVAL KIT FOR ACT6359US-T
555
IC PROM PROG I-TEMP 3.3V 20-SOIC
158

Top Sellers