Search
Filters

FQD2N60TF

Part No :
FQD2N60TF
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 600V 2A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 21,800 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 11nC @ 10V
Max Input Capacitance 350pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 2.5W (Ta), 45W (Tc)
Maximum Rds On at Id,Vgs 4.7 Ohm @ 1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1039725-FQD2N60TF
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
FQD2N60TF, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D-Pak SMD (SMT) package. The features include 600V drain-source breakdown voltage, 2A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. FQD2N60TF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 11nC @ 10V
Max Input Capacitance 350pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 2.5W (Ta), 45W (Tc)
Maximum Rds On at Id,Vgs 4.7 Ohm @ 1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1039725-FQD2N60TF
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FQD2N60TF
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
FQD2N60TF Price

FQD2N60TF Datasheet
FQD2N60TF Application

FQD2N60TF Replacement
FQD2N60TF Pdf

FQD2N60TF Pinout
FQD2N60TF Image

FQD2N60TF Picture
FQD2N60TF In Stock

FQD2N60TF Distributor
FQD2N60TF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 8KB FLASH 28DIP
10
Low Voltage Adjustable Precision Shunt Regulators
600
Low Power Microprocessor Supervisory Circuits
1015
BIPOLAR LINEAR INTEGRATED CIRCUIT (3 TERMINAL LOW DROP OUTPUT VOLTAGE REGULATOR)
1240
IC BUS BUFF DVR TRI-ST DL 8XQFN
1200
5.0 V and 3.3 V, 250 mA LDO with Watchdog and RESET
127

Top Sellers