The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

FSFR2100US

Part No FSFR2100US
Manufacturer ON Semiconductor
Catalog Electronic Surplus
Description FSFR-US Series — Fairchild Power Switch (FPS™) for Half-Bridge Resonant Converters | IC FPS POWER SWITCH 9-SIP
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
Pricing & Ordering $3.025 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
13+
$3.8710
$50.323
32+
$3.1770
$101.664
49+
$3.0770
$150.773
68+
$2.9780
$202.504
87+
$2.8790
$250.473
117+
$2.5810
$301.977
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,130 pieces
MOQ: 13 pcs
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
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Half-Bridge
Voltage - Start Up 12.5V
Supply Voltage 10V ~ 25V
Duty Cycle 50%
Switching Frequency Up to 300kHz
Power (W) 400W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 130°C
Manufacturer Package 10-SSIP Module, 9 Leads, Formed Leads
Supplier Device Package 9-SIP
Mounting Style Through Hole
Family Part Number FSFR2100
Manufacturer Pack Quantity 475
MSL Level 1 (Unlimited)
Win Source Part Number 1175953-FSFR2100US
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance

Description

ON Semiconductor FSFR2100US Intelligent Power Switch

The FSFR2100US is a highly integrated power switch designed by ON Semiconductor for high-efficiency, switch-mode power supply applications. This advanced component is tailored to meet the rigorous demands of resonant converters and power supplies used in a wide array of electronic devices and systems.

Key Features

  • Integrated Power Switches: The FSFR2100US features half-bridge power MOSFETs, which provide robust power switching capabilities with high efficiency.
  • High-Voltage Start-Up: This device includes a high-voltage start-up circuit that ensures reliable start-up and reduces power loss during operation.
  • Advanced Protection: It is equipped with various protection features such as over-voltage, over-current, and under-voltage lockout, enhancing the safety and longevity of the power supply.
  • Frequency Modulation: For reduced electromagnetic interference (EMI), the FSFR2100US utilizes frequency modulation.
  • Adjustable Dead Time: Users can adjust the dead time to optimize efficiency and performance for specific applications.

Applications

The FSFR2100US is ideal for use in a variety of applications, including:

  • Flat-screen TV power supplies
  • Desktop PC power supplies
  • Telecom power systems
  • Industrial power systems

Technical Specifications

With a wide input voltage range and an integrated synchronous rectifier controller, the FSFR2100US is designed to operate efficiently across different power levels. Its high level of integration simplifies the design of power supplies, enabling designers to create compact, reliable, and cost-effective solutions.

Availability

The ON Semiconductor FSFR2100US is available in a compact form factor, making it suitable for integration into a variety of power supply designs. It provides a high-performance solution for today's energy-conscious electronics market, aligning with the industry's move towards greener and more efficient technologies.