The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

FST3257MTC

Part No FST3257MTC
Manufacturer ON Semiconductor
Catalog Electronic Surplus
Description Quad 2:1 Multiplexer/Demultiplexer Bus Switch | MUX/DEMUX QUAD 2:1 TTL 16TSSOP
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
Pricing & Ordering $0.393 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
100+
$0.5100
$51.000
240+
$0.4180
$100.320
375+
$0.4050
$151.875
515+
$0.3920
$201.880
660+
$0.3790
$250.140
885+
$0.3400
$300.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 15,000 pieces
MOQ: 100 pcs
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
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 3257
Manufacturer Pack Quantity 2,350
MSL Level 1 (Unlimited)
Win Source Part Number 1176064-FST3257MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited

Description

ON Semiconductor FST3257MTC: Dual 4:1 Multiplexer/Demultiplexer Bus Switch

The FST3257MTC from ON Semiconductor is a high-performance, dual 4:1 multiplexer/demultiplexer bus switch designed for signal routing applications that require low on-resistance and fast switching speeds. This versatile component is an essential building block in modern digital systems, where efficient data flow and signal integrity are paramount. The FST3257MTC is part of ON Semiconductor's portfolio of logic devices that are renowned for their reliability and advanced features.

Key Features

  • Low On-Resistance: The switch provides a typical on-resistance of only 5 ohms, which minimizes signal distortion and allows for the passage of high-speed data with minimal attenuation.
  • High Bandwidth: With a bandwidth of over 250 MHz, this device can handle fast digital signals, making it suitable for video, audio, and high-speed data applications.
  • 5V Tolerant: The inputs are tolerant to 5V even when the device is powered down, ensuring compatibility with a variety of logic levels and protecting against potential damage from voltage spikes.
  • Bi-directional Switch: The bus switch can be used in either direction, making it a flexible solution for routing signals in complex circuit designs.
  • Low Power Consumption: The FST3257MTC is designed to consume minimal power, which is crucial for battery-operated and power-sensitive applications.

Applications

The ON Semiconductor FST3257MTC is a versatile component suitable for a wide range of applications, including:

  • Signal gating
  • Data switching and routing
  • Function multiplexing
  • Bus isolation
  • Peripheral sharing

Package and Quality

The device comes in a compact TSSOP-16 package, which is ideal for space-constrained applications. ON Semiconductor's commitment to quality ensures that the FST3257MTC meets stringent industry standards for performance and reliability. Whether you're designing consumer electronics, communication systems, or industrial equipment, the FST3257MTC provides the functionality and performance you need to create efficient and reliable solutions.