Search
Filters

H11AA1TVM

Part No :
H11AA1TVM
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOISO 4.17KV TRANS W/BASE 6DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 200 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 4170Vrms
Minimum DC Current Transfer Ratio 20% @ 10mA
Input Type AC, DC
Maximum Output Voltage 30V
Channel Output Current 50mA
Forward Voltage 1.17V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 1042087-H11AA1TVM
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
The H11AA1TVM, from Fairchild/ON Semiconductor, is a AC, DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 6-DIP package and available in Through Hole option.The Input-output isolation voltage is 4170Vrms. It is able to operate at 30V output voltage (Max)within a wide temperature range of -40°C to 100°C. The minimum CTR is 20% @ 10mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 4170Vrms
Minimum DC Current Transfer Ratio 20% @ 10mA
Input Type AC, DC
Maximum Output Voltage 30V
Channel Output Current 50mA
Forward Voltage 1.17V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 1042087-H11AA1TVM
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for H11AA1TVM
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
H11AA1TVM Price

H11AA1TVM Datasheet
H11AA1TVM Application

H11AA1TVM Replacement
H11AA1TVM Pdf

H11AA1TVM Pinout
H11AA1TVM Image

H11AA1TVM Picture
H11AA1TVM In Stock

H11AA1TVM Distributor
H11AA1TVM Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
GPS Amp Chip Single GP 1.7GHz 5V / LOW NOISE AMPLIFIER SMT 8SOIC
120
Power MOSFET 2.3 Amps, 80 Volts
74
OPTOISOLATOR 5.3KV TRANS 4-SMD
100
Alternator Voltage Regulator FET Driver
1

Top Sellers