Search
Filters

H11G3SR2M

Part No : H11G3SR2M
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 7.5KV DARL W/BASE 6SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 7500Vpk
Minimum DC Current Transfer Ratio 200% @ 1mA
Switching Turn-On and Turn-Off Time 5μs, 100μs
Input Type DC
Output Type Darlington with Base
Maximum Output Voltage 55V
Forward Voltage 1.3V
Continuous forward current- Max 60mA
Vce Saturation (Max) 1.2V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1042190-H11G3SR2M
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
The H11G3SR2M, from Fairchild/ON Semiconductor, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 6-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 7500Vpk. It is able to operate at 55V output voltage (Max)within a wide temperature range of -40°C to 100°C. The minimum CTR is 200% @ 1mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 7500Vpk
Minimum DC Current Transfer Ratio 200% @ 1mA
Switching Turn-On and Turn-Off Time 5μs, 100μs
Input Type DC
Output Type Darlington with Base
Maximum Output Voltage 55V
Forward Voltage 1.3V
Continuous forward current- Max 60mA
Vce Saturation (Max) 1.2V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1042190-H11G3SR2M
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for H11G3SR2M
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
H11G3SR2M Price

H11G3SR2M Datasheet
H11G3SR2M Application

H11G3SR2M Replacement
H11G3SR2M Pdf

H11G3SR2M Pinout
H11G3SR2M Image

H11G3SR2M Picture
H11G3SR2M In Stock

H11G3SR2M Distributor
H11G3SR2M Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
Advanced Process Technology | MOSFET N-CH 75V 75A D2PAK
4676
Inductors (Coils)
40
IC TX/RX RS-485/RS-422 14-SOIC
3
Green-Mode Fairchild Power Switch
74
DIODE GEN PURP 600V 1A SMA
8790
CAP MICA 62PF 5% 100V 1210 / Cap Mica 62pF 100V 5% (3.2 X 2.5 X 2mm) SMD 125°C Bulk
13
IC REG LDO 1.5V 1.5A SPAK-5
43
CRYSTAL 12.2880MHZ 18PF SMD
28

Top Sellers