Search
Filters

HCPL0501R2V

Part No : HCPL0501R2V
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOCOUPLER SGL TRANS OUT 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 2500Vrms
Minimum DC Current Transfer Ratio 19% @ 16mA
Maximum DC Current Transfer Ratio 50% @ 16mA
Switching Turn-On and Turn-Off Time 450ns, 300ns
Input Type DC
Maximum Output Voltage 20V
Channel Output Current 8mA
Forward Voltage 1.45V
Continuous forward current- Max 25mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO Tall
Win Source Part Number 1042511-HCPL0501R2V
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Quantity per package 2,500
The HCPL0501R2V, from Fairchild/ON Semiconductor, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 8-SO Tall package and available in SMD (SMT) option.The Input-output isolation voltage is 2500Vrms. It is able to operate at 20V output voltage (Max)within a wide temperature range of -40°C to 85°C. The minimum CTR is 19% @ 16mA ,with the maximum continuous forward current of 25mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 2500Vrms
Minimum DC Current Transfer Ratio 19% @ 16mA
Maximum DC Current Transfer Ratio 50% @ 16mA
Switching Turn-On and Turn-Off Time 450ns, 300ns
Input Type DC
Maximum Output Voltage 20V
Channel Output Current 8mA
Forward Voltage 1.45V
Continuous forward current- Max 25mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO Tall
Win Source Part Number 1042511-HCPL0501R2V
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HCPL0501R2V
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
HCPL0501R2V Price

HCPL0501R2V Datasheet
HCPL0501R2V Application

HCPL0501R2V Replacement
HCPL0501R2V Pdf

HCPL0501R2V Pinout
HCPL0501R2V Image

HCPL0501R2V Picture
HCPL0501R2V In Stock

HCPL0501R2V Distributor
HCPL0501R2V Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC CTRLR BUCK DC-DC 40LFCSP
IC LINE RCVR RS485 QUAD 16-DIP
2
IC REG LDO 2.1V 0.15A 4X2SON
675
NOR Flash Parallel 3V/3.3V 64M-bit 4M x 16 70ns 48-Pin FBGA Tray
152
DISPLAY 7SEGMENT HER CA
90
High temperature 12 A SCRs
75
FIXED IND 390UH 1.86A 288 MOHM
600

Top Sellers