Search
Filters

HCPL0531R2

Part No :
HCPL0531R2
Catalog :
Optoisolators - Transistor,Photovoltaic Output
Description :
OPTOCOUPLR TRANS 2CHAN HS 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 7,190 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Number of Channels 2
Isolation Voltage 2500Vrms
Minimum DC Current Transfer Ratio 19% @ 16mA
Maximum DC Current Transfer Ratio 50% @ 16mA
Switching Turn-On and Turn-Off Time 450ns, 300ns
Input Type DC
Output Type Transistor
Maximum Output Voltage 20V
Channel Output Current 8mA
Forward Voltage 1.45V
Continuous forward current- Max 25mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO Tall
Win Source Part Number 1042516-HCPL0531R2
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Quantity per package 2,500
The HCPL0531R2, from Fairchild/ON Semiconductor, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 8-SO Tall package and available in SMD (SMT) option.The Input-output isolation voltage is 2500Vrms. It is able to operate at 20V output voltage (Max)within a wide temperature range of -40°C to 85°C. The minimum CTR is 19% @ 16mA ,with the maximum continuous forward current of 25mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Number of Channels 2
Isolation Voltage 2500Vrms
Minimum DC Current Transfer Ratio 19% @ 16mA
Maximum DC Current Transfer Ratio 50% @ 16mA
Switching Turn-On and Turn-Off Time 450ns, 300ns
Input Type DC
Output Type Transistor
Maximum Output Voltage 20V
Channel Output Current 8mA
Forward Voltage 1.45V
Continuous forward current- Max 25mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO Tall
Win Source Part Number 1042516-HCPL0531R2
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HCPL0531R2
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
HCPL0531R2 Price

HCPL0531R2 Datasheet
HCPL0531R2 Application

HCPL0531R2 Replacement
HCPL0531R2 Pdf

HCPL0531R2 Pinout
HCPL0531R2 Image

HCPL0531R2 Picture
HCPL0531R2 In Stock

HCPL0531R2 Distributor
HCPL0531R2 Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
CMOS SPI 8K SERIAL E2PROM
4903
Quad D-type flip-flop with reset; positive-edge trigger
43
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
2
DAC 1-CH R-2R 12-bit 8-Pin uMAX / IC DAC 12BIT VOLT OUT SER 8-UMAX
1
IC MCU 8BIT 62KB FLASH 52MQFP
240
Dual High Frequency Differential Amplifier For Low Power Applications Up to 500MHz
219

Top Sellers