Search
Filters

HCPL0700R2

Part No : HCPL0700R2
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOCOUPLER SGL DARL OUT 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 2500Vrms
Minimum DC Current Transfer Ratio 300% @ 1.6mA
Maximum DC Current Transfer Ratio 2600% @ 1.6mA
Switching Turn-On and Turn-Off Time 1μs, 7μs
Input Type DC
Output Type Darlington with Base
Maximum Output Voltage 7V
Channel Output Current 60mA
Forward Voltage 1.25V
Continuous forward current- Max 20mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO Tall
Win Source Part Number 1042549-HCPL0700R2
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Quantity per package 2,500
The HCPL0700R2, from Fairchild/ON Semiconductor, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 8-SO Tall package and available in SMD (SMT) option.The Input-output isolation voltage is 2500Vrms. It is able to operate at 7V output voltage (Max)within a wide temperature range of -40°C to 85°C. The minimum CTR is 300% @ 1.6mA ,with the maximum continuous forward current of 20mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 2500Vrms
Minimum DC Current Transfer Ratio 300% @ 1.6mA
Maximum DC Current Transfer Ratio 2600% @ 1.6mA
Switching Turn-On and Turn-Off Time 1μs, 7μs
Input Type DC
Output Type Darlington with Base
Maximum Output Voltage 7V
Channel Output Current 60mA
Forward Voltage 1.25V
Continuous forward current- Max 20mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO Tall
Win Source Part Number 1042549-HCPL0700R2
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HCPL0700R2
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
HCPL0700R2 Price

HCPL0700R2 Datasheet
HCPL0700R2 Application

HCPL0700R2 Replacement
HCPL0700R2 Pdf

HCPL0700R2 Pinout
HCPL0700R2 Image

HCPL0700R2 Picture
HCPL0700R2 In Stock

HCPL0700R2 Distributor
HCPL0700R2 Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 30V 40A TSDSON-8
67
TPS61021A 3-A Boost Converter with 0.5-V Ultra Low Input Voltage | IC REG BOOST ADJUSTABLE 3A 8WSON
6918
IC MCU 32BIT 64KB FLASH 48LQFP
2
IC OPAMP GP 1MHZ RRO 8TVSP
6530

Top Sellers