WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

HUFA75329D3

Part No :
HUFA75329D3
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 55V 20A IPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 52,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 65nC @ 20V
Max Input Capacitance 1060pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 128W (Tc)
Maximum Rds On at Id,Vgs 26 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-251AA
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1044233-HUFA75329D3
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Sufficient
HUFA75329D3, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-251AA Through Hole package. The features include 55V drain-source breakdown voltage, 20A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUFA75329D3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 65nC @ 20V
Max Input Capacitance 1060pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 128W (Tc)
Maximum Rds On at Id,Vgs 26 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-251AA
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1044233-HUFA75329D3
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HUFA75329D3
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
HUFA75329D3 Price

HUFA75329D3 Datasheet
HUFA75329D3 Application

HUFA75329D3 Replacement
HUFA75329D3 Pdf

HUFA75329D3 Pinout
HUFA75329D3 Image

HUFA75329D3 Picture
HUFA75329D3 In Stock

HUFA75329D3 Distributor
HUFA75329D3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
ACCEL 2-16G I2C/SPI 14LGA
14206
500MHz, Low-Power Op Amps
6
CMOS Operational Amplifiers
305
IC SUPERVSR PUSHPULL 4.38V SOT23
1384
IC MMIC MIXER HI IP3 CERAMIC / GaAs MMIC DOUBLE-BALANCED SMT MIXER, 17 - 31 GHz
105
MOSFET N-CH 30V 62A TO-262
88
32K x 8 HIGH-SPEED CMOS STATIC RAM
87

Top Sellers