Search
Filters

HUFA75339G3

MOSFET N-CH 55V 75A TO-247
rohs
Availability: 20,000 In Stock
HUFA75339G3, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-247-3 Through Hole package. The features include 55V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUFA75339G3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 130nC @ 20V
Max Input Capacitance 2000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 12 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1044244-HUFA75339G3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 130nC @ 20V
Max Input Capacitance 2000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 12 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1044244-HUFA75339G3
HUFA75339G3 Price

HUFA75339G3 Datasheet
HUFA75339G3 Application

HUFA75339G3 Replacement
HUFA75339G3 Pdf

HUFA75339G3 Pinout
HUFA75339G3 Image

HUFA75339G3 Picture
HUFA75339G3 In Stock

HUFA75339G3 Distributor
HUFA75339G3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC VREF SHUNT 1.235V 8TSSOP
1560
IC POWER SUPPLY SWITCHING 8TSSOP
2370
IC REG LDO 1.8V 1.5A DDPAK
284
IC PROM SER 1MBIT 3.3V 20-SOIC
52
CRT Display Video Output
8484
IC REG LDO 1.5V 1A
17420