Search
Filters

IRFS614B_FP001

Part No : IRFS614B_FP001
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 250V 2.8A TO-220F
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,808 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 2.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 10.5nC @ 10V
Max Input Capacitance 275pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 22W (Tc)
Maximum Rds On at Id,Vgs 2 Ohm @ 1.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220F
Dimension TO-220-3 Full Pack
Win Source Part Number 1047153-IRFS614B_FP001
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
IRFS614B_FP001, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-220F Through Hole package. The features include 250V drain-source breakdown voltage, 2.8A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFS614B_FP001 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 2.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 10.5nC @ 10V
Max Input Capacitance 275pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 22W (Tc)
Maximum Rds On at Id,Vgs 2 Ohm @ 1.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220F
Dimension TO-220-3 Full Pack
Win Source Part Number 1047153-IRFS614B_FP001
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRFS614B_FP001
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
IRFS614B_FP001 Price

IRFS614B_FP001 Datasheet
IRFS614B_FP001 Application

IRFS614B_FP001 Replacement
IRFS614B_FP001 Pdf

IRFS614B_FP001 Pinout
IRFS614B_FP001 Image

IRFS614B_FP001 Picture
IRFS614B_FP001 In Stock

IRFS614B_FP001 Distributor
IRFS614B_FP001 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
LOW SKEW, 1-TO-5 DIFFERENTIAL-TO-HSTL ZERO DELAY BUFFER
3
FIXED IND 82NH 300MA 750 MOHM
9600
IC SERIALIZR 622MBPS TTL 32LQFP
24
IC I/O EXPANDER I2C 16B 24TSSOP
434
IC REG BUCK ADJ 0.6A SYNC 8SOIC
627
1.5MHz Step-Up Converter for White LEDs
11
IC AMP MMIC GAAS 20GHZ 16-QFN
187
8V TO 32V, 1.5A, STEPPER MOTOR D
2000

Top Sellers