Search
Filters

KA78L09AZTA

Part No : KA78L09AZTA
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 9V 0.1A TO92-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,300 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 9V
Output Current 100mA
Operating Supply Current 6mA
PSRR 44dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1050683-KA78L09AZTA
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
Fairchild/ON Semiconductor KA78L09AZTA, 100mA Fixed REG LDO, offers a maximum input voltage of 30V, the KA78L09AZTA is fully intergrated into a TO-92-3 package, opreating at different temperatures from -40°C to 125°C, with 9V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 9V
Output Current 100mA
Operating Supply Current 6mA
PSRR 44dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1050683-KA78L09AZTA
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KA78L09AZTA
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
KA78L09AZTA Price

KA78L09AZTA Datasheet
KA78L09AZTA Application

KA78L09AZTA Replacement
KA78L09AZTA Pdf

KA78L09AZTA Pinout
KA78L09AZTA Image

KA78L09AZTA Picture
KA78L09AZTA In Stock

KA78L09AZTA Distributor
KA78L09AZTA PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
32-bit floating-point transputer - xtended temperature
1
3.0A ULTRA-FAST RECTIFIER
780
40-66 MHz 10 Bit Bus LVDS Serializer
220
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
1711
IC MCU 32BIT 128KB FLASH 100QFP
45
5 Volt, Byte Alterable E2PROM
127
Damper Diodes (For Display)
1250
IC USB SWITCH DUAL SP3T 12UTQFN
5476

Top Sellers