Search
Filters

KA78M08RTM

Part No : KA78M08RTM
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 8V 0.5A TO252-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 120 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 8V
Dropout Voltage-Max 2V @ 500mA (TYP)
Output Current 500mA
Operating Supply Current 6mA
PSRR 80dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 1050690-KA78M08RTM
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Fairchild/ON Semiconductor KA78M08RTM, 500mA Fixed REG LDO, offers a maximum input voltage of 35V, with a 2V @ 500mA (Typ) maximum drop voltage. The KA78M08RTM is fully intergrated into a D-Pak package, opreating at different temperatures from 0°C to 125°C, with 8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 8V
Dropout Voltage-Max 2V @ 500mA (TYP)
Output Current 500mA
Operating Supply Current 6mA
PSRR 80dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 1050690-KA78M08RTM
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KA78M08RTM
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
KA78M08RTM Price

KA78M08RTM Datasheet
KA78M08RTM Application

KA78M08RTM Replacement
KA78M08RTM Pdf

KA78M08RTM Pinout
KA78M08RTM Image

KA78M08RTM Picture
KA78M08RTM In Stock

KA78M08RTM Distributor
KA78M08RTM PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Family Design Flexible,EcoSmart, Intergrated OFff-line Switcher | IC OFFLINE SWIT OVP UVLO 8SMD
27
The SLF series are characterized by low profile, low DC resistance, and high current handling capacities
50
High-Voltage EL Lamp Driver
9
Tiny Package, High Performance, Diode Embedded White LED Driver
1500
SYNCHRONOUS BUCK CONTROLLER WITH HIGH-CURRENT GATE DRIVER
15
72Mb M-die DDRII SRAM Specification 165 FBGA with Pb & Pb-Free (RoHS compliant)
150

Top Sellers