Search
Filters

KSA643YTA

Part No : KSA643YTA
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 20V 0.5A TO-92
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 400mV @ 50mA, 500mA
Collector Cut-off Current(Max) 200nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 100mA, 1V
Maximum Power Dissipation 500mW
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1050867-KSA643YTA
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
The KSA643YTA from Fairchild/ON Semiconductor is PNP Transistors(BJT) - Single device , available on TO-92-3 AMMO PACKAGE, with 120 @ 100mA, 1V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 20V, 400mV @ 50mA, 500mA, 500mA and 500mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 400mV @ 50mA, 500mA
Collector Cut-off Current(Max) 200nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 100mA, 1V
Maximum Power Dissipation 500mW
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1050867-KSA643YTA
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KSA643YTA
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
KSA643YTA Price

KSA643YTA Datasheet
KSA643YTA Application

KSA643YTA Replacement
KSA643YTA Pdf

KSA643YTA Pinout
KSA643YTA Image

KSA643YTA Picture
KSA643YTA In Stock

KSA643YTA Distributor
KSA643YTA Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC DRVR HALF-BRG W/OSC HV 8-SOIC
1313
IC 10-B 40MHZ PGM REF ADC 28SSOP
4
TVS DIODE 13.6VWM 22.5VC SMB
10
PLL Clock Generator IC with VCXO
350
High Speed Switching Applications Analog Switching Applications
18725
PROGRAMMABLE INTERVAL TIMER
1456

Top Sellers